Panasonic Chip Res, Thick Film, 237R, 0.25W, 1206; Resistance Panasonic ERJ-U08D2370V

Description
CHIP RES, THICK FILM, 237R, 0.25W, 1206; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 237R, 0.25W, 1206; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 237R, 0.25W, 1206; Resistance Panasonic - 65AC9739 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 237R, 0.25W, 1206; Resistance Panasonic
65AC9739
Chip Res, Thick Film, 237R, 0.25W, 1206; Resistance Panasonic 65AC9739
CHIP RES, THICK FILM, 237R, 0.25W, 1206; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 237R, 0.25W, 1206; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 237R, 0.25W, 1206; Resistance Panasonic - 66AC1728 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 237R, 0.25W, 1206; Resistance Panasonic
66AC1728
Chip Res, Thick Film, 237R, 0.25W, 1206; Resistance Panasonic 66AC1728
CHIP RES, THICK FILM, 237R, 0.25W, 1206; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 237R, 0.25W, 1206; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9739
Product Name Chip Res, Thick Film, 237R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers