Panasonic Chip Res, Thick Film, 22R, 0.25W, 1206; Resistance Panasonic ERJ-U08D22R0V

Description
CHIP RES, THICK FILM, 22R, 0.25W, 1206; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 22R, 0.25W, 1206; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 22R, 0.25W, 1206; Resistance Panasonic - 67AC2578 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22R, 0.25W, 1206; Resistance Panasonic
67AC2578
Chip Res, Thick Film, 22R, 0.25W, 1206; Resistance Panasonic 67AC2578
CHIP RES, THICK FILM, 22R, 0.25W, 1206; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 22R, 0.25W, 1206; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 22R, 0.25W, 1206; Resistance Panasonic - 67AC0051 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22R, 0.25W, 1206; Resistance Panasonic
67AC0051
Chip Res, Thick Film, 22R, 0.25W, 1206; Resistance Panasonic 67AC0051
CHIP RES, THICK FILM, 22R, 0.25W, 1206; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 22R, 0.25W, 1206; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2578
Product Name Chip Res, Thick Film, 22R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details