Panasonic Chip Res, Thick Film, 221K, 0.25W, 1206; Resistance Panasonic ERJ-U08D2213V

Description
CHIP RES, THICK FILM, 221K, 0.25W, 1206; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 221K, 0.25W, 1206; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 221K, 0.25W, 1206; Resistance Panasonic - 66AC3743 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 221K, 0.25W, 1206; Resistance Panasonic
66AC3743
Chip Res, Thick Film, 221K, 0.25W, 1206; Resistance Panasonic 66AC3743
CHIP RES, THICK FILM, 221K, 0.25W, 1206; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 221K, 0.25W, 1206; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 221K, 0.25W, 1206; Resistance Panasonic - 67AC5619 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 221K, 0.25W, 1206; Resistance Panasonic
67AC5619
Chip Res, Thick Film, 221K, 0.25W, 1206; Resistance Panasonic 67AC5619
CHIP RES, THICK FILM, 221K, 0.25W, 1206; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 221K, 0.25W, 1206; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3743
Product Name Chip Res, Thick Film, 221K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 221000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176089-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details