Panasonic Chip Res, Thick Film, 21R5, 0.25W, 1206; Resistance Panasonic ERJ-U08D21R5V

Description
CHIP RES, THICK FILM, 21R5, 0.25W, 1206; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 21R5, 0.25W, 1206; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 21R5, 0.25W, 1206; Resistance Panasonic - 67AC2576 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 21R5, 0.25W, 1206; Resistance Panasonic
67AC2576
Chip Res, Thick Film, 21R5, 0.25W, 1206; Resistance Panasonic 67AC2576
CHIP RES, THICK FILM, 21R5, 0.25W, 1206; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 21R5, 0.25W, 1206; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 21R5, 0.25W, 1206; Resistance Panasonic - 66AC5726 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 21R5, 0.25W, 1206; Resistance Panasonic
66AC5726
Chip Res, Thick Film, 21R5, 0.25W, 1206; Resistance Panasonic 66AC5726
CHIP RES, THICK FILM, 21R5, 0.25W, 1206; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 21R5, 0.25W, 1206; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2576
Product Name Chip Res, Thick Film, 21R5, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD155JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details