Panasonic Chip Res, Thick Film, 21K5, 0.25W, 1206; Resistance Panasonic ERJ-U08D2152V

Description
CHIP RES, THICK FILM, 21K5, 0.25W, 1206; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 21K5, 0.25W, 1206; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 21K5, 0.25W, 1206; Resistance Panasonic - 65AC9733 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 21K5, 0.25W, 1206; Resistance Panasonic
65AC9733
Chip Res, Thick Film, 21K5, 0.25W, 1206; Resistance Panasonic 65AC9733
CHIP RES, THICK FILM, 21K5, 0.25W, 1206; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 21K5, 0.25W, 1206; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 21K5, 0.25W, 1206; Resistance Panasonic - 66AC3740 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 21K5, 0.25W, 1206; Resistance Panasonic
66AC3740
Chip Res, Thick Film, 21K5, 0.25W, 1206; Resistance Panasonic 66AC3740
CHIP RES, THICK FILM, 21K5, 0.25W, 1206; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 21K5, 0.25W, 1206; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9733
Product Name Chip Res, Thick Film, 21K5, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 21500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details