Panasonic Chip Res, Thick Film, 215R, 0.25W, 1206; Resistance Panasonic ERJ-U08D2150V

Description
CHIP RES, THICK FILM, 215R, 0.25W, 1206; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 215R, 0.25W, 1206; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 215R, 0.25W, 1206; Resistance Panasonic - 66AC5729 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 215R, 0.25W, 1206; Resistance Panasonic
66AC5729
Chip Res, Thick Film, 215R, 0.25W, 1206; Resistance Panasonic 66AC5729
CHIP RES, THICK FILM, 215R, 0.25W, 1206; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 215R, 0.25W, 1206; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 215R, 0.25W, 1206; Resistance Panasonic - 67AC5615 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 215R, 0.25W, 1206; Resistance Panasonic
67AC5615
Chip Res, Thick Film, 215R, 0.25W, 1206; Resistance Panasonic 67AC5615
CHIP RES, THICK FILM, 215R, 0.25W, 1206; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 215R, 0.25W, 1206; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5729
Product Name Chip Res, Thick Film, 215R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Surface Mount Resistors - 2573341 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details