Panasonic Chip Res, Thick Film, 205R, 0.25W, 1206; Resistance Panasonic ERJ-U08D2050V

Description
CHIP RES, THICK FILM, 205R, 0.25W, 1206; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 205R, 0.25W, 1206; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 205R, 0.25W, 1206; Resistance Panasonic - 66AC1724 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 205R, 0.25W, 1206; Resistance Panasonic
66AC1724
Chip Res, Thick Film, 205R, 0.25W, 1206; Resistance Panasonic 66AC1724
CHIP RES, THICK FILM, 205R, 0.25W, 1206; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 205R, 0.25W, 1206; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 205R, 0.25W, 1206; Resistance Panasonic - 67AC2575 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 205R, 0.25W, 1206; Resistance Panasonic
67AC2575
Chip Res, Thick Film, 205R, 0.25W, 1206; Resistance Panasonic 67AC2575
CHIP RES, THICK FILM, 205R, 0.25W, 1206; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 205R, 0.25W, 1206; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1724
Product Name Chip Res, Thick Film, 205R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details