Panasonic Chip Res, Thick Film, 18R2, 0.25W, 1206; Resistance Panasonic ERJ-U08D18R2V

Description
CHIP RES, THICK FILM, 18R2, 0.25W, 1206; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 18R2, 0.25W, 1206; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 18R2, 0.25W, 1206; Resistance Panasonic - 66AC7181 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18R2, 0.25W, 1206; Resistance Panasonic
66AC7181
Chip Res, Thick Film, 18R2, 0.25W, 1206; Resistance Panasonic 66AC7181
CHIP RES, THICK FILM, 18R2, 0.25W, 1206; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 18R2, 0.25W, 1206; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 18R2, 0.25W, 1206; Resistance Panasonic - 66AC3732 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18R2, 0.25W, 1206; Resistance Panasonic
66AC3732
Chip Res, Thick Film, 18R2, 0.25W, 1206; Resistance Panasonic 66AC3732
CHIP RES, THICK FILM, 18R2, 0.25W, 1206; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 18R2, 0.25W, 1206; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7181
Product Name Chip Res, Thick Film, 18R2, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers