Panasonic Chip Res, Thick Film, 18R, 0.25W, 1206; Resistance Panasonic ERJ-U08D18R0V

Description
CHIP RES, THICK FILM, 18R, 0.25W, 1206; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 18R, 0.25W, 1206; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 18R, 0.25W, 1206; Resistance Panasonic - 67AC1244 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18R, 0.25W, 1206; Resistance Panasonic
67AC1244
Chip Res, Thick Film, 18R, 0.25W, 1206; Resistance Panasonic 67AC1244
CHIP RES, THICK FILM, 18R, 0.25W, 1206; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 18R, 0.25W, 1206; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 18R, 0.25W, 1206; Resistance Panasonic - 67AC2571 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18R, 0.25W, 1206; Resistance Panasonic
67AC2571
Chip Res, Thick Film, 18R, 0.25W, 1206; Resistance Panasonic 67AC2571
CHIP RES, THICK FILM, 18R, 0.25W, 1206; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 18R, 0.25W, 1206; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1244
Product Name Chip Res, Thick Film, 18R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8062FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details