Panasonic Chip Res, Thick Film, 17K4, 0.25W, 1206; Resistance Panasonic ERJ-U08D1742V

Description
CHIP RES, THICK FILM, 17K4, 0.25W, 1206; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 17K4, 0.25W, 1206; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 17K4, 0.25W, 1206; Resistance Panasonic - 65AC9724 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17K4, 0.25W, 1206; Resistance Panasonic
65AC9724
Chip Res, Thick Film, 17K4, 0.25W, 1206; Resistance Panasonic 65AC9724
CHIP RES, THICK FILM, 17K4, 0.25W, 1206; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 17K4, 0.25W, 1206; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 17K4, 0.25W, 1206; Resistance Panasonic - 67AC5607 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17K4, 0.25W, 1206; Resistance Panasonic
67AC5607
Chip Res, Thick Film, 17K4, 0.25W, 1206; Resistance Panasonic 67AC5607
CHIP RES, THICK FILM, 17K4, 0.25W, 1206; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 17K4, 0.25W, 1206; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9724
Product Name Chip Res, Thick Film, 17K4, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 17400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176758-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details