Panasonic Chip Res, Thick Film, 16R5, 0.25W, 1206; Resistance Panasonic ERJ-U08D16R5V

Description
CHIP RES, THICK FILM, 16R5, 0.25W, 1206; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 16R5, 0.25W, 1206; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 16R5, 0.25W, 1206; Resistance Panasonic - 66AC1709 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16R5, 0.25W, 1206; Resistance Panasonic
66AC1709
Chip Res, Thick Film, 16R5, 0.25W, 1206; Resistance Panasonic 66AC1709
CHIP RES, THICK FILM, 16R5, 0.25W, 1206; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16R5, 0.25W, 1206; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 16R5, 0.25W, 1206; Resistance Panasonic - 67AC0038 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16R5, 0.25W, 1206; Resistance Panasonic
67AC0038
Chip Res, Thick Film, 16R5, 0.25W, 1206; Resistance Panasonic 67AC0038
CHIP RES, THICK FILM, 16R5, 0.25W, 1206; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16R5, 0.25W, 1206; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1709
Product Name Chip Res, Thick Film, 16R5, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 16.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573341 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details