Panasonic Chip Res, Thick Film, 16K2, 0.25W, 1206; Resistance Panasonic ERJ-U08D1622V

Description
CHIP RES, THICK FILM, 16K2, 0.25W, 1206; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 16K2, 0.25W, 1206; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 16K2, 0.25W, 1206; Resistance Panasonic - 67AC2567 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16K2, 0.25W, 1206; Resistance Panasonic
67AC2567
Chip Res, Thick Film, 16K2, 0.25W, 1206; Resistance Panasonic 67AC2567
CHIP RES, THICK FILM, 16K2, 0.25W, 1206; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16K2, 0.25W, 1206; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 16K2, 0.25W, 1206; Resistance Panasonic - 67AC1242 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16K2, 0.25W, 1206; Resistance Panasonic
67AC1242
Chip Res, Thick Film, 16K2, 0.25W, 1206; Resistance Panasonic 67AC1242
CHIP RES, THICK FILM, 16K2, 0.25W, 1206; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16K2, 0.25W, 1206; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2567
Product Name Chip Res, Thick Film, 16K2, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 16200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573341 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details