Panasonic Chip Res, Thick Film, 16K, 0.25W, 1206; Resistance Panasonic ERJ-U08D1602V

Description
CHIP RES, THICK FILM, 16K, 0.25W, 1206; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 16K, 0.25W, 1206; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 16K, 0.25W, 1206; Resistance Panasonic - 66AC7177 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16K, 0.25W, 1206; Resistance Panasonic
66AC7177
Chip Res, Thick Film, 16K, 0.25W, 1206; Resistance Panasonic 66AC7177
CHIP RES, THICK FILM, 16K, 0.25W, 1206; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16K, 0.25W, 1206; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 16K, 0.25W, 1206; Resistance Panasonic - 66AC5714 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16K, 0.25W, 1206; Resistance Panasonic
66AC5714
Chip Res, Thick Film, 16K, 0.25W, 1206; Resistance Panasonic 66AC5714
CHIP RES, THICK FILM, 16K, 0.25W, 1206; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16K, 0.25W, 1206; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7177
Product Name Chip Res, Thick Film, 16K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 16000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567545P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3484FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details