Panasonic Chip Res, Thick Film, 14R, 0.25W, 1206; Resistance Panasonic ERJ-U08D14R0V

Description
CHIP RES, THICK FILM, 14R, 0.25W, 1206; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 14R, 0.25W, 1206; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 14R, 0.25W, 1206; Resistance Panasonic - 66AC3717 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14R, 0.25W, 1206; Resistance Panasonic
66AC3717
Chip Res, Thick Film, 14R, 0.25W, 1206; Resistance Panasonic 66AC3717
CHIP RES, THICK FILM, 14R, 0.25W, 1206; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14R, 0.25W, 1206; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 14R, 0.25W, 1206; Resistance Panasonic - 67AC5599 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14R, 0.25W, 1206; Resistance Panasonic
67AC5599
Chip Res, Thick Film, 14R, 0.25W, 1206; Resistance Panasonic 67AC5599
CHIP RES, THICK FILM, 14R, 0.25W, 1206; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14R, 0.25W, 1206; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3717
Product Name Chip Res, Thick Film, 14R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD684JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details