Panasonic Chip Res, Thick Film, 14K, 0.25W, 1206; Resistance Panasonic ERJ-U08D1402V

Description
CHIP RES, THICK FILM, 14K, 0.25W, 1206; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 14K, 0.25W, 1206; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 14K, 0.25W, 1206; Resistance Panasonic - 67AC2558 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14K, 0.25W, 1206; Resistance Panasonic
67AC2558
Chip Res, Thick Film, 14K, 0.25W, 1206; Resistance Panasonic 67AC2558
CHIP RES, THICK FILM, 14K, 0.25W, 1206; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14K, 0.25W, 1206; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 14K, 0.25W, 1206; Resistance Panasonic - 65AC8345 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14K, 0.25W, 1206; Resistance Panasonic
65AC8345
Chip Res, Thick Film, 14K, 0.25W, 1206; Resistance Panasonic 65AC8345
CHIP RES, THICK FILM, 14K, 0.25W, 1206; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14K, 0.25W, 1206; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2558
Product Name Chip Res, Thick Film, 14K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 14000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details