Panasonic Chip Res, Thick Film, 13R7, 0.25W, 1206; Resistance Panasonic ERJ-U08D13R7V

Description
CHIP RES, THICK FILM, 13R7, 0.25W, 1206; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 13R7, 0.25W, 1206; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 13R7, 0.25W, 1206; Resistance Panasonic - 66AC3714 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13R7, 0.25W, 1206; Resistance Panasonic
66AC3714
Chip Res, Thick Film, 13R7, 0.25W, 1206; Resistance Panasonic 66AC3714
CHIP RES, THICK FILM, 13R7, 0.25W, 1206; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13R7, 0.25W, 1206; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 13R7, 0.25W, 1206; Resistance Panasonic - 66AC5703 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13R7, 0.25W, 1206; Resistance Panasonic
66AC5703
Chip Res, Thick Film, 13R7, 0.25W, 1206; Resistance Panasonic 66AC5703
CHIP RES, THICK FILM, 13R7, 0.25W, 1206; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13R7, 0.25W, 1206; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3714
Product Name Chip Res, Thick Film, 13R7, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 13.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2573268 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details