Panasonic Chip Res, Thick Film, 13K, 0.25W, 1206; Resistance Panasonic ERJ-U08D1302V

Description
CHIP RES, THICK FILM, 13K, 0.25W, 1206; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 13K, 0.25W, 1206; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 13K, 0.25W, 1206; Resistance Panasonic - 66AC5704 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13K, 0.25W, 1206; Resistance Panasonic
66AC5704
Chip Res, Thick Film, 13K, 0.25W, 1206; Resistance Panasonic 66AC5704
CHIP RES, THICK FILM, 13K, 0.25W, 1206; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13K, 0.25W, 1206; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 13K, 0.25W, 1206; Resistance Panasonic - 66AC3716 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13K, 0.25W, 1206; Resistance Panasonic
66AC3716
Chip Res, Thick Film, 13K, 0.25W, 1206; Resistance Panasonic 66AC3716
CHIP RES, THICK FILM, 13K, 0.25W, 1206; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13K, 0.25W, 1206; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5704
Product Name Chip Res, Thick Film, 13K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 13000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers