Panasonic Chip Res, Thick Film, 12R7, 0.25W, 1206; Resistance Panasonic ERJ-U08D12R7V

Description
CHIP RES, THICK FILM, 12R7, 0.25W, 1206; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12R7, 0.25W, 1206; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12R7, 0.25W, 1206; Resistance Panasonic - 66AC5699 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R7, 0.25W, 1206; Resistance Panasonic
66AC5699
Chip Res, Thick Film, 12R7, 0.25W, 1206; Resistance Panasonic 66AC5699
CHIP RES, THICK FILM, 12R7, 0.25W, 1206; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R7, 0.25W, 1206; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12R7, 0.25W, 1206; Resistance Panasonic - 66AC3708 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R7, 0.25W, 1206; Resistance Panasonic
66AC3708
Chip Res, Thick Film, 12R7, 0.25W, 1206; Resistance Panasonic 66AC3708
CHIP RES, THICK FILM, 12R7, 0.25W, 1206; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R7, 0.25W, 1206; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5699
Product Name Chip Res, Thick Film, 12R7, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details