Panasonic Chip Res, Thick Film, 12R1, 0.25W, 1206; Resistance Panasonic ERJ-U08D12R1V

Description
CHIP RES, THICK FILM, 12R1, 0.25W, 1206; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12R1, 0.25W, 1206; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12R1, 0.25W, 1206; Resistance Panasonic - 66AC5698 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R1, 0.25W, 1206; Resistance Panasonic
66AC5698
Chip Res, Thick Film, 12R1, 0.25W, 1206; Resistance Panasonic 66AC5698
CHIP RES, THICK FILM, 12R1, 0.25W, 1206; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R1, 0.25W, 1206; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12R1, 0.25W, 1206; Resistance Panasonic - 67AC5592 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R1, 0.25W, 1206; Resistance Panasonic
67AC5592
Chip Res, Thick Film, 12R1, 0.25W, 1206; Resistance Panasonic 67AC5592
CHIP RES, THICK FILM, 12R1, 0.25W, 1206; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R1, 0.25W, 1206; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5698
Product Name Chip Res, Thick Film, 12R1, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567481P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details