Panasonic Chip Res, Thick Film, 124K, 0.25W, 1206; Resistance Panasonic ERJ-U08D1243V

Description
CHIP RES, THICK FILM, 124K, 0.25W, 1206; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 124K, 0.25W, 1206; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 124K, 0.25W, 1206; Resistance Panasonic - 67AC2551 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 124K, 0.25W, 1206; Resistance Panasonic
67AC2551
Chip Res, Thick Film, 124K, 0.25W, 1206; Resistance Panasonic 67AC2551
CHIP RES, THICK FILM, 124K, 0.25W, 1206; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 124K, 0.25W, 1206; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 124K, 0.25W, 1206; Resistance Panasonic - 67AC2552 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 124K, 0.25W, 1206; Resistance Panasonic
67AC2552
Chip Res, Thick Film, 124K, 0.25W, 1206; Resistance Panasonic 67AC2552
CHIP RES, THICK FILM, 124K, 0.25W, 1206; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 124K, 0.25W, 1206; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2551
Product Name Chip Res, Thick Film, 124K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 124000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD303JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers