Panasonic Chip Res, Thick Film, 120R, 0.25W, 1206; Resistance Panasonic ERJ-U08D1200V

Description
CHIP RES, THICK FILM, 120R, 0.25W, 1206; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 120R, 0.25W, 1206; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 120R, 0.25W, 1206; Resistance Panasonic - 67AC1232 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 120R, 0.25W, 1206; Resistance Panasonic
67AC1232
Chip Res, Thick Film, 120R, 0.25W, 1206; Resistance Panasonic 67AC1232
CHIP RES, THICK FILM, 120R, 0.25W, 1206; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 120R, 0.25W, 1206; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 120R, 0.25W, 1206; Resistance Panasonic - 66AC5700 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 120R, 0.25W, 1206; Resistance Panasonic
66AC5700
Chip Res, Thick Film, 120R, 0.25W, 1206; Resistance Panasonic 66AC5700
CHIP RES, THICK FILM, 120R, 0.25W, 1206; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 120R, 0.25W, 1206; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1232
Product Name Chip Res, Thick Film, 120R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details