Panasonic Chip Res, Thick Film, 11K5, 0.25W, 1206; Resistance Panasonic ERJ-U08D1152V

Description
CHIP RES, THICK FILM, 11K5, 0.25W, 1206; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 11K5, 0.25W, 1206; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 11K5, 0.25W, 1206; Resistance Panasonic - 67AC2547 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K5, 0.25W, 1206; Resistance Panasonic
67AC2547
Chip Res, Thick Film, 11K5, 0.25W, 1206; Resistance Panasonic 67AC2547
CHIP RES, THICK FILM, 11K5, 0.25W, 1206; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 11K5, 0.25W, 1206; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 11K5, 0.25W, 1206; Resistance Panasonic - 65AC9703 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K5, 0.25W, 1206; Resistance Panasonic
65AC9703
Chip Res, Thick Film, 11K5, 0.25W, 1206; Resistance Panasonic 65AC9703
CHIP RES, THICK FILM, 11K5, 0.25W, 1206; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 11K5, 0.25W, 1206; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2547
Product Name Chip Res, Thick Film, 11K5, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 11500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD333JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details