Panasonic Chip Res, Thick Film, 11K3, 0.25W, 1206; Resistance Panasonic ERJ-U08D1132V

Description
CHIP RES, THICK FILM, 11K3, 0.25W, 1206; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 11K3, 0.25W, 1206; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 11K3, 0.25W, 1206; Resistance Panasonic - 67AC0022 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K3, 0.25W, 1206; Resistance Panasonic
67AC0022
Chip Res, Thick Film, 11K3, 0.25W, 1206; Resistance Panasonic 67AC0022
CHIP RES, THICK FILM, 11K3, 0.25W, 1206; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 11K3, 0.25W, 1206; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 11K3, 0.25W, 1206; Resistance Panasonic - 66AC3705 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K3, 0.25W, 1206; Resistance Panasonic
66AC3705
Chip Res, Thick Film, 11K3, 0.25W, 1206; Resistance Panasonic 66AC3705
CHIP RES, THICK FILM, 11K3, 0.25W, 1206; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 11K3, 0.25W, 1206; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0022
Product Name Chip Res, Thick Film, 11K3, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 11300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176769-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details