Panasonic Chip Res, Thick Film, 110R, 0.25W, 1206; Resistance Panasonic ERJ-U08D1100V

Description
CHIP RES, THICK FILM, 110R, 0.25W, 1206; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 110R, 0.25W, 1206; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 110R, 0.25W, 1206; Resistance Panasonic - 66AC7173 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 110R, 0.25W, 1206; Resistance Panasonic
66AC7173
Chip Res, Thick Film, 110R, 0.25W, 1206; Resistance Panasonic 66AC7173
CHIP RES, THICK FILM, 110R, 0.25W, 1206; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 110R, 0.25W, 1206; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 110R, 0.25W, 1206; Resistance Panasonic - 66AC8584 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 110R, 0.25W, 1206; Resistance Panasonic
66AC8584
Chip Res, Thick Film, 110R, 0.25W, 1206; Resistance Panasonic 66AC8584
CHIP RES, THICK FILM, 110R, 0.25W, 1206; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 110R, 0.25W, 1206; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7173
Product Name Chip Res, Thick Film, 110R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details