Panasonic Chip Res, Thick Film, 10K5, 0.25W, 1206; Resistance Panasonic ERJ-U08D1052V

Description
CHIP RES, THICK FILM, 10K5, 0.25W, 1206; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 10K5, 0.25W, 1206; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 10K5, 0.25W, 1206; Resistance Panasonic - 66AC1686 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10K5, 0.25W, 1206; Resistance Panasonic
66AC1686
Chip Res, Thick Film, 10K5, 0.25W, 1206; Resistance Panasonic 66AC1686
CHIP RES, THICK FILM, 10K5, 0.25W, 1206; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 10K5, 0.25W, 1206; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 10K5, 0.25W, 1206; Resistance Panasonic - 67AC0021 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10K5, 0.25W, 1206; Resistance Panasonic
67AC0021
Chip Res, Thick Film, 10K5, 0.25W, 1206; Resistance Panasonic 67AC0021
CHIP RES, THICK FILM, 10K5, 0.25W, 1206; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 10K5, 0.25W, 1206; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1686
Product Name Chip Res, Thick Film, 10K5, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 10500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers