Panasonic Chip Res, Thick Film, 1M, 0.25W, 1206; Resistance Panasonic ERJ-U08D1004V

Description
CHIP RES, THICK FILM, 1M, 0.25W, 1206; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1M, 0.25W, 1206; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1M, 0.25W, 1206; Resistance Panasonic - 67AC0017 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1M, 0.25W, 1206; Resistance Panasonic
67AC0017
Chip Res, Thick Film, 1M, 0.25W, 1206; Resistance Panasonic 67AC0017
CHIP RES, THICK FILM, 1M, 0.25W, 1206; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 1M, 0.25W, 1206; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1M, 0.25W, 1206; Resistance Panasonic - 67AC0018 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1M, 0.25W, 1206; Resistance Panasonic
67AC0018
Chip Res, Thick Film, 1M, 0.25W, 1206; Resistance Panasonic 67AC0018
CHIP RES, THICK FILM, 1M, 0.25W, 1206; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 1M, 0.25W, 1206; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0017
Product Name Chip Res, Thick Film, 1M, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573257 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details