Panasonic Resistor, Thick Film, 0 Ohm, 1206; Resistor Case / Package Panasonic ERJ-U080R00V

Description
RESISTOR, THICK FILM, 0 OHM, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:ERJU Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 0 OHM, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:ERJU Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0 Ohm, 1206; Resistor Case / Package Panasonic - 05X4365 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0 Ohm, 1206; Resistor Case / Package Panasonic
05X4365
Resistor, Thick Film, 0 Ohm, 1206; Resistor Case / Package Panasonic 05X4365
RESISTOR, THICK FILM, 0 OHM, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:ERJU Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0 OHM, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:ERJU Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 0R, 0.25W, 1206; Resistor Case / Package Panasonic - 44X3494 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.25W, 1206; Resistor Case / Package Panasonic
44X3494
Res, Thick Film, 0R, 0.25W, 1206; Resistor Case / Package Panasonic 44X3494
RES, THICK FILM, 0R, 0.25W, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:ERJU Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.25W, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:ERJU Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U080R00V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U080R00V
Resistors - Chip Resistor - Surface Mount ERJ-U080R00V
RES 0 OHM JUMPER 1206 SMD

RES 0 OHM JUMPER 1206 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 05X4365 ERJ-U080R00V
Product Name Resistor, Thick Film, 0 Ohm, 1206; Resistor Case / Package Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567557 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD273JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details