Panasonic Resistor, Thick Film, 8.2Ohm, 5%, 0805; Resistance Panasonic ERJ-U06J8R2V

Description
RESISTOR, THICK FILM, 8.2OHM, 5%, 0805; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 8.2OHM, 5%, 0805; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 8.2Ohm, 5%, 0805; Resistance Panasonic - 05X3731 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.2Ohm, 5%, 0805; Resistance Panasonic
05X3731
Resistor, Thick Film, 8.2Ohm, 5%, 0805; Resistance Panasonic 05X3731
RESISTOR, THICK FILM, 8.2OHM, 5%, 0805; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RESISTOR, THICK FILM, 8.2OHM, 5%, 0805; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 8R2, 5%, 0.125W, 0805; Resistance Panasonic - 44X4332 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8R2, 5%, 0.125W, 0805; Resistance Panasonic
44X4332
Res, Thick Film, 8R2, 5%, 0.125W, 0805; Resistance Panasonic 44X4332
RES, THICK FILM, 8R2, 5%, 0.125W, 0805; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 8R2, 5%, 0.125W, 0805; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X3731
Product Name Resistor, Thick Film, 8.2Ohm, 5%, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details