Panasonic Resistor, Thick Film, 820Kohm, 5%, 0805; Resistance Panasonic ERJ-U06J824V

Description
RESISTOR, THICK FILM, 820KOHM, 5%, 0805; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 820KOHM, 5%, 0805; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 820Kohm, 5%, 0805; Resistance Panasonic - 05X3736 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 820Kohm, 5%, 0805; Resistance Panasonic
05X3736
Resistor, Thick Film, 820Kohm, 5%, 0805; Resistance Panasonic 05X3736
RESISTOR, THICK FILM, 820KOHM, 5%, 0805; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 820KOHM, 5%, 0805; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 820K, 5%, 0.125W, 0805; Resistance Panasonic - 44X4337 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820K, 5%, 0.125W, 0805; Resistance Panasonic
44X4337
Res, Thick Film, 820K, 5%, 0.125W, 0805; Resistance Panasonic 44X4337
RES, THICK FILM, 820K, 5%, 0.125W, 0805; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 820K, 5%, 0.125W, 0805; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X3736
Product Name Resistor, Thick Film, 820Kohm, 5%, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 820000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details