Panasonic Res, Thick Film, 8K2, 5%, 0.125W, 0805; Resistance Panasonic ERJ-U06J822V

Description
RES, THICK FILM, 8K2, 5%, 0.125W, 0805; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 8K2, 5%, 0.125W, 0805; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 8K2, 5%, 0.125W, 0805; Resistance Panasonic - 44X4335 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K2, 5%, 0.125W, 0805; Resistance Panasonic
44X4335
Res, Thick Film, 8K2, 5%, 0.125W, 0805; Resistance Panasonic 44X4335
RES, THICK FILM, 8K2, 5%, 0.125W, 0805; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 8K2, 5%, 0.125W, 0805; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 8.2Kohm, 5%, 0805; Resistance Panasonic - 05X3734 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.2Kohm, 5%, 0805; Resistance Panasonic
05X3734
Resistor, Thick Film, 8.2Kohm, 5%, 0805; Resistance Panasonic 05X3734
RESISTOR, THICK FILM, 8.2KOHM, 5%, 0805; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 8.2KOHM, 5%, 0805; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4335
Product Name Res, Thick Film, 8K2, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details