Panasonic Res, Thick Film, 680K, 5%, 0.125W, 0805; Resistance Panasonic ERJ-U06J684V

Description
RES, THICK FILM, 680K, 5%, 0.125W, 0805; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 680K, 5%, 0.125W, 0805; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 680K, 5%, 0.125W, 0805; Resistance Panasonic - 44X4330 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680K, 5%, 0.125W, 0805; Resistance Panasonic
44X4330
Res, Thick Film, 680K, 5%, 0.125W, 0805; Resistance Panasonic 44X4330
RES, THICK FILM, 680K, 5%, 0.125W, 0805; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 680K, 5%, 0.125W, 0805; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 680Kohm, 5%, 0805; Resistance Panasonic - 05X3722 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 680Kohm, 5%, 0805; Resistance Panasonic
05X3722
Resistor, Thick Film, 680Kohm, 5%, 0805; Resistance Panasonic 05X3722
RESISTOR, THICK FILM, 680KOHM, 5%, 0805; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 680KOHM, 5%, 0805; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4330
Product Name Res, Thick Film, 680K, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 680000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details