Panasonic Res, Thick Film, 6K8, 5%, 0.125W, 0805; Resistance Panasonic ERJ-U06J682V

Description
RES, THICK FILM, 6K8, 5%, 0.125W, 0805; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 6K8, 5%, 0.125W, 0805; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6K8, 5%, 0.125W, 0805; Resistance Panasonic - 44X4328 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 5%, 0.125W, 0805; Resistance Panasonic
44X4328
Res, Thick Film, 6K8, 5%, 0.125W, 0805; Resistance Panasonic 44X4328
RES, THICK FILM, 6K8, 5%, 0.125W, 0805; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 6K8, 5%, 0.125W, 0805; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 6.8Kohm, 5%, 0805; Resistance Panasonic - 05X3720 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.8Kohm, 5%, 0805; Resistance Panasonic
05X3720
Resistor, Thick Film, 6.8Kohm, 5%, 0805; Resistance Panasonic 05X3720
RESISTOR, THICK FILM, 6.8KOHM, 5%, 0805; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 6.8KOHM, 5%, 0805; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4328
Product Name Res, Thick Film, 6K8, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers