Panasonic Res, Thick Film, 680R, 5%, 0.125W, 0805; Resistance Panasonic ERJ-U06J681V

Description
RES, THICK FILM, 680R, 5%, 0.125W, 0805; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 680R, 5%, 0.125W, 0805; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 680R, 5%, 0.125W, 0805; Resistance Panasonic - 44X4327 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 5%, 0.125W, 0805; Resistance Panasonic
44X4327
Res, Thick Film, 680R, 5%, 0.125W, 0805; Resistance Panasonic 44X4327
RES, THICK FILM, 680R, 5%, 0.125W, 0805; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 680R, 5%, 0.125W, 0805; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 680 Ohm, 5%, 0805; Resistance Panasonic - 05X3719 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 680 Ohm, 5%, 0805; Resistance Panasonic
05X3719
Resistor, Thick Film, 680 Ohm, 5%, 0805; Resistance Panasonic 05X3719
RESISTOR, THICK FILM, 680 OHM, 5%, 0805; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 680 OHM, 5%, 0805; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4327
Product Name Res, Thick Film, 680R, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details