Panasonic Res, Thick Film, 5M6, 5%, 0.125W, 0805; Resistance Panasonic ERJ-U06J565V

Description
RES, THICK FILM, 5M6, 5%, 0.125W, 0805; Resistance:5.6Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 5M6, 5%, 0.125W, 0805; Resistance:5.6Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 5M6, 5%, 0.125W, 0805; Resistance Panasonic - 44X4324 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M6, 5%, 0.125W, 0805; Resistance Panasonic
44X4324
Res, Thick Film, 5M6, 5%, 0.125W, 0805; Resistance Panasonic 44X4324
RES, THICK FILM, 5M6, 5%, 0.125W, 0805; Resistance:5.6Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 5M6, 5%, 0.125W, 0805; Resistance:5.6Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 5.6Mohm, 5%, 0805; Resistance Panasonic - 05X3709 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.6Mohm, 5%, 0805; Resistance Panasonic
05X3709
Resistor, Thick Film, 5.6Mohm, 5%, 0805; Resistance Panasonic 05X3709
RESISTOR, THICK FILM, 5.6MOHM, 5%, 0805; Resistance:5.6Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 5.6MOHM, 5%, 0805; Resistance:5.6Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4324
Product Name Res, Thick Film, 5M6, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5.60E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details