Panasonic Res, Thick Film, 56R, 5%, 0.125W, 0805; Resistance Panasonic ERJ-U06J560V

Description
RES, THICK FILM, 56R, 5%, 0.125W, 0805; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 56R, 5%, 0.125W, 0805; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 56R, 5%, 0.125W, 0805; Resistance Panasonic - 44X4319 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 5%, 0.125W, 0805; Resistance Panasonic
44X4319
Res, Thick Film, 56R, 5%, 0.125W, 0805; Resistance Panasonic 44X4319
RES, THICK FILM, 56R, 5%, 0.125W, 0805; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 56R, 5%, 0.125W, 0805; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 56Ohm, 5%, 0805; Resistance Panasonic - 05X3704 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 56Ohm, 5%, 0805; Resistance Panasonic
05X3704
Resistor, Thick Film, 56Ohm, 5%, 0805; Resistance Panasonic 05X3704
RESISTOR, THICK FILM, 56OHM, 5%, 0805; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 56OHM, 5%, 0805; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4319
Product Name Res, Thick Film, 56R, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 56 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details