Panasonic Res, Thick Film, 47K, 5%, 0.125W, 0805; Resistance Panasonic ERJ-U06J473V

Description
RES, THICK FILM, 47K, 5%, 0.125W, 0805; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 47K, 5%, 0.125W, 0805; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 47K, 5%, 0.125W, 0805; Resistance Panasonic - 44X4315 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 5%, 0.125W, 0805; Resistance Panasonic
44X4315
Res, Thick Film, 47K, 5%, 0.125W, 0805; Resistance Panasonic 44X4315
RES, THICK FILM, 47K, 5%, 0.125W, 0805; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 47K, 5%, 0.125W, 0805; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 47Kohm, 5%, 0805; Resistance Panasonic - 05X3693 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 47Kohm, 5%, 0805; Resistance Panasonic
05X3693
Resistor, Thick Film, 47Kohm, 5%, 0805; Resistance Panasonic 05X3693
RESISTOR, THICK FILM, 47KOHM, 5%, 0805; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RESISTOR, THICK FILM, 47KOHM, 5%, 0805; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4315
Product Name Res, Thick Film, 47K, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers