Panasonic Res, Thick Film, 3R3, 5%, 0.125W, 0805; Resistance Panasonic ERJ-U06J3R3V

Description
RES, THICK FILM, 3R3, 5%, 0.125W, 0805; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3R3, 5%, 0.125W, 0805; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3R3, 5%, 0.125W, 0805; Resistance Panasonic - 44X4297 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R3, 5%, 0.125W, 0805; Resistance Panasonic
44X4297
Res, Thick Film, 3R3, 5%, 0.125W, 0805; Resistance Panasonic 44X4297
RES, THICK FILM, 3R3, 5%, 0.125W, 0805; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 3R3, 5%, 0.125W, 0805; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 3.3Ohm, 5%, 0805; Resistance Panasonic - 05X3655 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.3Ohm, 5%, 0805; Resistance Panasonic
05X3655
Resistor, Thick Film, 3.3Ohm, 5%, 0805; Resistance Panasonic 05X3655
RESISTOR, THICK FILM, 3.3OHM, 5%, 0805; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RESISTOR, THICK FILM, 3.3OHM, 5%, 0805; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4297
Product Name Res, Thick Film, 3R3, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details