Panasonic Resistor, Thick Film, 390Kohm, 5%, 0805; Resistance Panasonic ERJ-U06J394V

Description
RESISTOR, THICK FILM, 390KOHM, 5%, 0805; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 390KOHM, 5%, 0805; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 390Kohm, 5%, 0805; Resistance Panasonic - 05X3680 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 390Kohm, 5%, 0805; Resistance Panasonic
05X3680
Resistor, Thick Film, 390Kohm, 5%, 0805; Resistance Panasonic 05X3680
RESISTOR, THICK FILM, 390KOHM, 5%, 0805; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 390KOHM, 5%, 0805; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 390K, 5%, 0.125W, 0805; Resistance Panasonic - 44X4309 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390K, 5%, 0.125W, 0805; Resistance Panasonic
44X4309
Res, Thick Film, 390K, 5%, 0.125W, 0805; Resistance Panasonic 44X4309
RES, THICK FILM, 390K, 5%, 0.125W, 0805; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 390K, 5%, 0.125W, 0805; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X3680
Product Name Resistor, Thick Film, 390Kohm, 5%, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 390000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details