Panasonic Resistor, Thick Film, 390 Ohm, 5%, 0805; Resistance Panasonic ERJ-U06J391V

Description
RESISTOR, THICK FILM, 390 OHM, 5%, 0805; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 390 OHM, 5%, 0805; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 390 Ohm, 5%, 0805; Resistance Panasonic - 05X3677 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 390 Ohm, 5%, 0805; Resistance Panasonic
05X3677
Resistor, Thick Film, 390 Ohm, 5%, 0805; Resistance Panasonic 05X3677
RESISTOR, THICK FILM, 390 OHM, 5%, 0805; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 390 OHM, 5%, 0805; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 390R, 5%, 0.125W, 0805; Resistance Panasonic - 44X4306 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390R, 5%, 0.125W, 0805; Resistance Panasonic
44X4306
Res, Thick Film, 390R, 5%, 0.125W, 0805; Resistance Panasonic 44X4306
RES, THICK FILM, 390R, 5%, 0.125W, 0805; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 390R, 5%, 0.125W, 0805; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X3677
Product Name Resistor, Thick Film, 390 Ohm, 5%, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details