Panasonic Resistor, Thick Film, 39Ohm, 5%, 0805; Resistance Panasonic ERJ-U06J390V

Description
RESISTOR, THICK FILM, 39OHM, 5%, 0805; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 39OHM, 5%, 0805; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 39Ohm, 5%, 0805; Resistance Panasonic - 05X3676 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 39Ohm, 5%, 0805; Resistance Panasonic
05X3676
Resistor, Thick Film, 39Ohm, 5%, 0805; Resistance Panasonic 05X3676
RESISTOR, THICK FILM, 39OHM, 5%, 0805; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 39OHM, 5%, 0805; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 39R, 5%, 0.125W, 0805; Resistance Panasonic - 44X4305 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R, 5%, 0.125W, 0805; Resistance Panasonic
44X4305
Res, Thick Film, 39R, 5%, 0.125W, 0805; Resistance Panasonic 44X4305
RES, THICK FILM, 39R, 5%, 0.125W, 0805; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 39R, 5%, 0.125W, 0805; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X3676
Product Name Resistor, Thick Film, 39Ohm, 5%, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 39 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details