Panasonic Res, Thick Film, 330K, 5%, 0.125W, 0805; Resistance Panasonic ERJ-U06J334V

Description
RES, THICK FILM, 330K, 5%, 0.125W, 0805; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 330K, 5%, 0.125W, 0805; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 330K, 5%, 0.125W, 0805; Resistance Panasonic - 44X4303 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330K, 5%, 0.125W, 0805; Resistance Panasonic
44X4303
Res, Thick Film, 330K, 5%, 0.125W, 0805; Resistance Panasonic 44X4303
RES, THICK FILM, 330K, 5%, 0.125W, 0805; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 330K, 5%, 0.125W, 0805; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 330Kohm, 5%, 0805; Resistance Panasonic - 05X3668 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 330Kohm, 5%, 0805; Resistance Panasonic
05X3668
Resistor, Thick Film, 330Kohm, 5%, 0805; Resistance Panasonic 05X3668
RESISTOR, THICK FILM, 330KOHM, 5%, 0805; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 330KOHM, 5%, 0805; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4303
Product Name Res, Thick Film, 330K, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 330000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details