Panasonic Res, Thick Film, 330R, 5%, 0.125W, 0805; Resistance Panasonic ERJ-U06J331V

Description
RES, THICK FILM, 330R, 5%, 0.125W, 0805; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 330R, 5%, 0.125W, 0805; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 330R, 5%, 0.125W, 0805; Resistance Panasonic - 44X4300 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 5%, 0.125W, 0805; Resistance Panasonic
44X4300
Res, Thick Film, 330R, 5%, 0.125W, 0805; Resistance Panasonic 44X4300
RES, THICK FILM, 330R, 5%, 0.125W, 0805; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 330R, 5%, 0.125W, 0805; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 330 Ohm, 5%, 0805; Resistance Panasonic - 05X3665 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 330 Ohm, 5%, 0805; Resistance Panasonic
05X3665
Resistor, Thick Film, 330 Ohm, 5%, 0805; Resistance Panasonic 05X3665
RESISTOR, THICK FILM, 330 OHM, 5%, 0805; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 330 OHM, 5%, 0805; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4300
Product Name Res, Thick Film, 330R, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers