Panasonic Res, Thick Film, 2R7, 5%, 0.125W, 0805; Resistance Panasonic ERJ-U06J2R7V

Description
RES, THICK FILM, 2R7, 5%, 0.125W, 0805; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2R7, 5%, 0.125W, 0805; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2R7, 5%, 0.125W, 0805; Resistance Panasonic - 44X4284 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R7, 5%, 0.125W, 0805; Resistance Panasonic
44X4284
Res, Thick Film, 2R7, 5%, 0.125W, 0805; Resistance Panasonic 44X4284
RES, THICK FILM, 2R7, 5%, 0.125W, 0805; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 2R7, 5%, 0.125W, 0805; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 2.7Ohm, 5%, 0805; Resistance Panasonic - 05X3629 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.7Ohm, 5%, 0805; Resistance Panasonic
05X3629
Resistor, Thick Film, 2.7Ohm, 5%, 0805; Resistance Panasonic 05X3629
RESISTOR, THICK FILM, 2.7OHM, 5%, 0805; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RESISTOR, THICK FILM, 2.7OHM, 5%, 0805; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4284
Product Name Res, Thick Film, 2R7, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details