Panasonic Resistor, Thick Film, 2.2Ohm, 5%, 0805; Resistance Panasonic ERJ-U06J2R2V

Description
RESISTOR, THICK FILM, 2.2OHM, 5%, 0805; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 2.2OHM, 5%, 0805; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 2.2Ohm, 5%, 0805; Resistance Panasonic - 05X3627 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.2Ohm, 5%, 0805; Resistance Panasonic
05X3627
Resistor, Thick Film, 2.2Ohm, 5%, 0805; Resistance Panasonic 05X3627
RESISTOR, THICK FILM, 2.2OHM, 5%, 0805; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RESISTOR, THICK FILM, 2.2OHM, 5%, 0805; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2R2, 5%, 0.125W, 0805; Resistance Panasonic - 44X4283 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R2, 5%, 0.125W, 0805; Resistance Panasonic
44X4283
Res, Thick Film, 2R2, 5%, 0.125W, 0805; Resistance Panasonic 44X4283
RES, THICK FILM, 2R2, 5%, 0.125W, 0805; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 2R2, 5%, 0.125W, 0805; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X3627
Product Name Resistor, Thick Film, 2.2Ohm, 5%, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details