Panasonic Resistor, Thick Film, 270 Ohm, 5%, 0805; Resistance Panasonic ERJ-U06J271V

Description
RESISTOR, THICK FILM, 270 OHM, 5%, 0805; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 270 OHM, 5%, 0805; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 270 Ohm, 5%, 0805; Resistance Panasonic - 05X3649 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 270 Ohm, 5%, 0805; Resistance Panasonic
05X3649
Resistor, Thick Film, 270 Ohm, 5%, 0805; Resistance Panasonic 05X3649
RESISTOR, THICK FILM, 270 OHM, 5%, 0805; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 270 OHM, 5%, 0805; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 270R, 5%, 0.125W, 0805; Resistance Panasonic - 44X4292 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270R, 5%, 0.125W, 0805; Resistance Panasonic
44X4292
Res, Thick Film, 270R, 5%, 0.125W, 0805; Resistance Panasonic 44X4292
RES, THICK FILM, 270R, 5%, 0.125W, 0805; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 270R, 5%, 0.125W, 0805; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X3649
Product Name Resistor, Thick Film, 270 Ohm, 5%, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers