Panasonic Res, Thick Film, 27R, 5%, 0.125W, 0805; Resistance Panasonic ERJ-U06J270V

Description
RES, THICK FILM, 27R, 5%, 0.125W, 0805; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 27R, 5%, 0.125W, 0805; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 27R, 5%, 0.125W, 0805; Resistance Panasonic - 44X4291 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R, 5%, 0.125W, 0805; Resistance Panasonic
44X4291
Res, Thick Film, 27R, 5%, 0.125W, 0805; Resistance Panasonic 44X4291
RES, THICK FILM, 27R, 5%, 0.125W, 0805; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 27R, 5%, 0.125W, 0805; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 27Ohm, 5%, 0805; Resistance Panasonic - 05X3648 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 27Ohm, 5%, 0805; Resistance Panasonic
05X3648
Resistor, Thick Film, 27Ohm, 5%, 0805; Resistance Panasonic 05X3648
RESISTOR, THICK FILM, 27OHM, 5%, 0805; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 27OHM, 5%, 0805; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4291
Product Name Res, Thick Film, 27R, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 27 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details