Panasonic Res, Thick Film, 2M2, 5%, 0.125W, 0805; Resistance Panasonic ERJ-U06J225V

Description
RES, THICK FILM, 2M2, 5%, 0.125W, 0805; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2M2, 5%, 0.125W, 0805; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2M2, 5%, 0.125W, 0805; Resistance Panasonic - 44X4290 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M2, 5%, 0.125W, 0805; Resistance Panasonic
44X4290
Res, Thick Film, 2M2, 5%, 0.125W, 0805; Resistance Panasonic 44X4290
RES, THICK FILM, 2M2, 5%, 0.125W, 0805; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 2M2, 5%, 0.125W, 0805; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 2.2Mohm, 5%, 0805; Resistance Panasonic - 05X3641 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.2Mohm, 5%, 0805; Resistance Panasonic
05X3641
Resistor, Thick Film, 2.2Mohm, 5%, 0805; Resistance Panasonic 05X3641
RESISTOR, THICK FILM, 2.2MOHM, 5%, 0805; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.2MOHM, 5%, 0805; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4290
Product Name Res, Thick Film, 2M2, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2.20E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details