Panasonic Res, Thick Film, 220K, 5%, 0.125W, 0805; Resistance Panasonic ERJ-U06J224V

Description
RES, THICK FILM, 220K, 5%, 0.125W, 0805; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 220K, 5%, 0.125W, 0805; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 220K, 5%, 0.125W, 0805; Resistance Panasonic - 44X4289 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220K, 5%, 0.125W, 0805; Resistance Panasonic
44X4289
Res, Thick Film, 220K, 5%, 0.125W, 0805; Resistance Panasonic 44X4289
RES, THICK FILM, 220K, 5%, 0.125W, 0805; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 220K, 5%, 0.125W, 0805; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 220Kohm, 5%, 0805; Resistance Panasonic - 05X3640 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 220Kohm, 5%, 0805; Resistance Panasonic
05X3640
Resistor, Thick Film, 220Kohm, 5%, 0805; Resistance Panasonic 05X3640
RESISTOR, THICK FILM, 220KOHM, 5%, 0805; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 220KOHM, 5%, 0805; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4289
Product Name Res, Thick Film, 220K, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 220000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details