Panasonic Resistor, Thick Film, 2.2Kohm, 5%, 0805; Resistance Panasonic ERJ-U06J222V

Description
RESISTOR, THICK FILM, 2.2KOHM, 5%, 0805; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 2.2KOHM, 5%, 0805; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 2.2Kohm, 5%, 0805; Resistance Panasonic - 05X3638 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.2Kohm, 5%, 0805; Resistance Panasonic
05X3638
Resistor, Thick Film, 2.2Kohm, 5%, 0805; Resistance Panasonic 05X3638
RESISTOR, THICK FILM, 2.2KOHM, 5%, 0805; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.2KOHM, 5%, 0805; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K2, 5%, 0.125W, 0805; Resistance Panasonic - 44X4287 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 5%, 0.125W, 0805; Resistance Panasonic
44X4287
Res, Thick Film, 2K2, 5%, 0.125W, 0805; Resistance Panasonic 44X4287
RES, THICK FILM, 2K2, 5%, 0.125W, 0805; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 2K2, 5%, 0.125W, 0805; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X3638
Product Name Resistor, Thick Film, 2.2Kohm, 5%, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756498 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers