Panasonic Resistor, Thick Film, 1.8Mohm, 5%, 0805; Resistance Panasonic ERJ-U06J185V

Description
RESISTOR, THICK FILM, 1.8MOHM, 5%, 0805; Resistance:1.8Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 1.8MOHM, 5%, 0805; Resistance:1.8Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1.8Mohm, 5%, 0805; Resistance Panasonic - 05X3625 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.8Mohm, 5%, 0805; Resistance Panasonic
05X3625
Resistor, Thick Film, 1.8Mohm, 5%, 0805; Resistance Panasonic 05X3625
RESISTOR, THICK FILM, 1.8MOHM, 5%, 0805; Resistance:1.8Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.8MOHM, 5%, 0805; Resistance:1.8Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M8, 5%, 0.125W, 0805; Resistance Panasonic - 44X4282 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M8, 5%, 0.125W, 0805; Resistance Panasonic
44X4282
Res, Thick Film, 1M8, 5%, 0.125W, 0805; Resistance Panasonic 44X4282
RES, THICK FILM, 1M8, 5%, 0.125W, 0805; Resistance:1.8Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 1M8, 5%, 0.125W, 0805; Resistance:1.8Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X3625
Product Name Resistor, Thick Film, 1.8Mohm, 5%, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.80E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details